Win Source Part Number: 1382324-IRF341
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Affected
Mfr: Infineon Technologies
Moisture Sensitivity Level (MSL): Vendor Undefined
Standard Package: 193 pcs
10A, 350V, N-Channel, POWER MOSFET
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | 1382324-IRF341 | IRF341 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | |
| Package Type | SOT3 | CAN3/4 |