The IRF2804S is a 40V N-channel HEXFET Power MOSFET in a D2Pak package, designed for high-current switching applications. It features a maximum continuous drain current of 75A at 25°C case temperature, an on-resistance of 1.5mΩ to 2.0mΩ at 10V gate-source voltage and 75A drain current, and operates with a maximum junction temperature of 175°C. The device supports repetitive avalanche energy with a single pulse rating of 1160mJ and has a gate charge of 160nC to 240nC. Thermal resistance from junction to case is 0.50°C/W. It meets RoHS standards and is qualified for industrial use.
40V Single N-Channel HEXFET Power MOSFET in a D2-Pak package
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186933-IRF2804S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Infineon Technologies AG | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | IRF2804S | 1186933-IRF2804S |
| Product Name | N-Channel Power MOSFET | Electronic Surplus - IRF2804S |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0023 ohms |