The IRF240 is a 200V N-channel HEXFET® MOSFET in a TO-204AE (TO-3) hermetically sealed package, weighing 11.5 g, designed for high-reliability applications such as switching power supplies, motor controls, and pulse circuits. It has a continuous drain current of 18 A at 25°C and 11 A at 100°C, with a maximum on-state resistance of 0.18 Ω at 10 V gate drive. The device supports repetitive avalanche energy up to 12.5 mJ and a peak diode recovery dv/dt of 5.0 V/ns. Junction temperature ranges from -55°C to +150°C, with a junction-to-case thermal resistance of 1.0°C/W. It is rated for ESD Class 2 per MIL-STD-750, Method 1020.
200V Single N-Channel Hi-Rel MOSFET in a TO-204AE package - A IRF240 with Hermetic Packaging
Benefits
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IRF240 |
| Product Name | High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - IRF240 |
| Polarity | N-Channel; N |