Infineon Technologies AG N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon IRF1405PBF.

Description
N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IRF1405PbF is a N-channel HEXFET® power MOSFET in a TO-220AB package, designed for industrial motor drive and other high-current applications. It has a drain-to-source voltage rating of 55 V and a continuous drain current of 169 A at 25°C case temperature, with a pulsed drain current capability of 680 A. The device features an ultra-low on-resistance of 5.3 mΩ at V GS = 10 V and I D = 101 A, a 175°C maximum junction operating temperature, and supports repetitive avalanche energy up to Tjmax. The package is not recommended for surface mount applications. It is lead-free, meets RoHS standards, and is qualified for industrial use but not automotive applications.

Datasheet Summary
Powered by GS/AI

The IRF1405PbF is a N-channel HEXFET® power MOSFET in a TO-220AB package, designed for industrial motor drive and other high-current applications. It has a drain-to-source voltage rating of 55 V and a continuous drain current of 169 A at 25°C case temperature, with a pulsed drain current capability of 680 A. The device features an ultra-low on-resistance of 5.3 mΩ at V GS = 10 V and I D = 101 A, a 175°C maximum junction operating temperature, and supports repetitive avalanche energy up to Tjmax. The package is not recommended for surface mount applications. It is lead-free, meets RoHS standards, and is qualified for industrial use but not automotive applications.

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon - 29AC7069 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon
29AC7069
N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon 29AC7069
N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 169A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:169A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 29AC7069
Product Name N Channel Mosfet, 55V, 169A, To-220Ab; Channel Type Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827372P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details
60V 300mA MOSFET Transistor - 2088-2N7002DW H6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 2.00E-4 kS
View Details
3 suppliers
60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
9 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
8 suppliers