Manufacturer: Infineon Technologies
Win Source Part Number: 1046457-IRF3707LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 87W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 62A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 19nC @ 4.5V
Max Input Capacitance: 1990pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1046457-IRF3707LPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707LPBF |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 30 volts |
| PD | 87000 milliwatts |