Infineon Technologies AG 55V 85A MOSFET Transistor IRF1010NL

Description
MOSFET N-CH 55V 85A TO262 Product overview: IRF1010NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 85A TO262 Product overview: IRF1010NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 85A MOSFET Transistor
278-IRF1010NL
55V 85A MOSFET Transistor 278-IRF1010NL
MOSFET N-CH 55V 85A TO262 Product overview: IRF1010NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NL can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 85A TO262 Product overview: IRF1010NL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010NL can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NL - 125872-IRF1010NL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NL
125872-IRF1010NL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NL 125872-IRF1010NL
Manufacturer: Infineon Technologies Win Source Part Number: 125872-IRF1010NL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 85A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3210pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 43A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 125872-IRF1010NL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 85A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 43A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRF1010NL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010NL-ND
Single FETs, MOSFETs IRF1010NL-ND
N-Channel 55V 85A (Tc) 180W (Tc) Through Hole TO-262

N-Channel 55V 85A (Tc) 180W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1010NL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1010NL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1010NL
MOSFET N-CH 55V 85A TO262

MOSFET N-CH 55V 85A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRF1010NL 125872-IRF1010NL IRF1010NL-ND IRF1010NL
Product Name 55V 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010NL Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 180000 milliwatts 180000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers