The IRF1405STRLPBF is an automotive-grade N-channel MOSFET in a D2Pak (TO-262) package, designed for high-efficiency switching applications such as electric power steering and anti-lock braking systems. It has a drain-source voltage rating of 55 V, a continuous drain current of 131 A at 25°C, and a maximum on-resistance of 5.3 mΩ at 10 V gate-source voltage. The device supports a maximum junction temperature of 175°C, features a repetitive avalanche rating, and has a thermal resistance junction-to-case of 0.75°C/W. It meets AEC-Q200 qualifications and is RoHS compliant.
Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:131A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:200W; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 32AC0743 |
| Product Name | Channel Type Infineon |
| Package Type | TO-3 |