Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 718699-IRF3415STRL
Manufacturer Homepage: www.irf.com
Reference case: TO-263
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 43A I(D), 150V, 0.042ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, PLASTIC, D2PAK-3 Product overview: IRF3415STRL from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 43A, 150V, 0.042ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 43A, 150V, 0.042ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3415STRL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 718699-IRF3415STRL | 285-IRF3415STRL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3415STRL | N-Channel 43A 150V 0.042ohm MOSFET Transistor |
| TJ | -55 C (-67 F) |