Infineon Technologies AG Transistor Polarity Infineon IRF1010ZSTRLPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.0058ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.0058ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 32AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
32AC0741
Transistor Polarity Infineon 32AC0741
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.0058ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:75A; On Resistance Rds(on):0.0058ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 32AC0741
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A PNP medium power transistors - BC51PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD16327Q3 N-Channel NexFET Power MOSFET - CSD16327Q3 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
8 suppliers