N-Channel 60V 75A (Tc) 140W (Tc) Through Hole TO-262
Manufacturer: Infineon Technologies
Win Source Part Number: 1186867-IRF1010EZL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 140W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 8.5mOhm at 51A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2810pF at 25V
MOSFET N-CH 60V 75A TO262 Product overview: IRF1010EZL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010EZL can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 75A TO262
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRF1010EZL-ND | 1186867-IRF1010EZL | 278-IRF1010EZL | IRF1010EZL |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRF1010EZL | 60V 75A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | Tube | TO-262-3 Long Leads, I2PAK, TO-262AA |
| V(BR)DSS | 60 volts |