Infineon Technologies AG 30V 59A MOSFET Transistor IRF3707ZCSTRLP

Description
MOSFET N-CH 30V 59A D2PAK Product overview: IRF3707ZCSTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3707ZCSTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 59A D2PAK Product overview: IRF3707ZCSTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3707ZCSTRLP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 59A MOSFET Transistor
285-IRF3707ZCSTRLP
30V 59A MOSFET Transistor 285-IRF3707ZCSTRLP
MOSFET N-CH 30V 59A D2PAK Product overview: IRF3707ZCSTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3707ZCSTRLP can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 59A D2PAK Product overview: IRF3707ZCSTRLP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRF3707ZCSTRLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZCSTRLP - 1046464-IRF3707ZCSTRLP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZCSTRLP
1046464-IRF3707ZCSTRLP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZCSTRLP 1046464-IRF3707ZCSTRLP
Manufacturer: Infineon Technologies Win Source Part Number: 1046464-IRF3707ZCSTR LP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 59A (Tc) Gate-Source Threshold Voltage: 2.25V @ 25μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 1210pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 1046464-IRF3707ZCSTRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 59A (Tc)
Gate-Source Threshold Voltage: 2.25V @ 25μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 1210pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRF3707ZCSTRLP 1046464-IRF3707ZCSTRLP
Product Name 30V 59A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZCSTRLP
Polarity N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
Single FETs, MOSFETs - 1727-7255-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103PBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253127-SN6505AQDBVTQ1 - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; SOT23
View Details