Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3515STRLPBF IRF3515STRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 102195-IRF3515STRLPB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 102195-IRF3515STRLPB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3515STRLPBF - 102195-IRF3515STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3515STRLPBF
102195-IRF3515STRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3515STRLPBF 102195-IRF3515STRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 102195-IRF3515STRLPB F Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 2260pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 102195-IRF3515STRLPBF
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 2260pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 41A MOSFET Transistor
278-IRF3515STRLPBF
150V 41A MOSFET Transistor 278-IRF3515STRLPBF
MOSFET N-CH 150V 41A D2PAK Product overview: IRF3515STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3515STRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 41A D2PAK Product overview: IRF3515STRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF3515STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF3515STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF3515STRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF3515STRLPBF
MOSFET N-CH 150V 41A D2PAK

MOSFET N-CH 150V 41A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 102195-IRF3515STRLPBF 278-IRF3515STRLPBF IRF3515STRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3515STRLPBF 150V 41A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data