Infineon Technologies AG Single FETs, MOSFETs IRF1010ZPBF

Description
N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRF1010ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRF1010ZPBF-ND
Single FETs, MOSFETs IRF1010ZPBF-ND
N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB

N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010ZPBF - 069237-IRF1010ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010ZPBF
069237-IRF1010ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010ZPBF 069237-IRF1010ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069237-IRF1010ZPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 2840pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069237-IRF1010ZPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 2840pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 75A MOSFET Transistor
278-IRF1010ZPBF
55V 75A MOSFET Transistor 278-IRF1010ZPBF
MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A TO220AB Product overview: IRF1010ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRF1010ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRF1010ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRF1010ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRF1010ZPBF
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site
Single FETs, MOSFETs - IRF1010ZPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRF1010ZPBF
Single FETs, MOSFETs IRF1010ZPBF
MOSFET N-CH 55V 75A TO220AB

MOSFET N-CH 55V 75A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 94A 7.5mOhm 63nC

MOSFET MOSFT 55V 94A 7.5mOhm 63nC

Buy Now Datasheet
Mosfet, N Ch, 55V, 94A, To-220Ab; Transistor Polarity Infineon - 39AH8944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 55V, 94A, To-220Ab; Transistor Polarity Infineon
39AH8944
Mosfet, N Ch, 55V, 94A, To-220Ab; Transistor Polarity Infineon 39AH8944
MOSFET, N CH, 55V, 94A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:94A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N CH, 55V, 94A, TO-220AB; Transistor Polarity:N Channel; Continuous Drain Current Id:94A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0058ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRF1010ZPBF-ND 069237-IRF1010ZPBF 278-IRF1010ZPBF IRF1010ZPBF IRF1010ZPBF IRF1010ZPBF 39AH8944
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF1010ZPBF 55V 75A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N Ch, 55V, 94A, To-220Ab; Transistor Polarity Infineon
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 55 volts 55 volts 55 volts
PD 140000 milliwatts 140 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers