Infineon Technologies AG N-Channel Power MOSFET IRF3205

Description
55V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Designers who used this product also designed with BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
55V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Designers who used this product also designed with BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IRF3205 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IRF3205
N-Channel Power MOSFET IRF3205
55V Single N-Channel Power MOSFET in a TO-220 package The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design. Summary of Features Planar cell structure for wide SOA Optimized for broadest availability from distribution partners Product qualification according to JEDEC standard Silicon optimized for applications switching below <100kHz Industry standard through-hole power package High-current rating Benefits Increased ruggedness Wide availability from distribution partners Industry standard qualification High performance in low frequency applications Standard pin-out allows for drop-in replacement High current capability Designers who used this product also designed with BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET IPD50P04P4-13 | Automotive MOSFET IRS2092SPBF | Discrete Class D Audio Amplifier ICs BSC060P03NS3E G | P-Channel Power MOSFET IRFB4115 | N-Channel Power MOSFET BSC014N04LS | N-Channel Power MOSFET 1 2

55V Single N-Channel Power MOSFET in a TO-220 package

The IR MOSFET family of power MOSFETs utilizes proven silicon processes offering designers a wide portfolio of devices to support various applications such as DC motors, inverters, SMPS, lighting, load switches as well as battery powered applications.The devices are available in a variety of surface mount and through-hole packages with industry standard footprints for ease of design.


Summary of Features

  • Planar cell structure for wide SOA
  • Optimized for broadest availability from distribution partners
  • Product qualification according to JEDEC standard
  • Silicon optimized for applications switching below <100kHz
  • Industry standard through-hole power package
  • High-current rating

Benefits

  • Increased ruggedness
  • Wide availability from distribution partners
  • Industry standard qualification
  • High performance in low frequency applications
  • Standard pin-out allows for drop-in replacement
  • High current capability

Designers who used this product also designed with


  • BSC060P03NS3E G |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC014N04LS |
    N-Channel Power MOSFET
  • IPD50P04P4-13 |
    Automotive MOSFET
  • IRS2092SPBF |
    Discrete Class D Audio Amplifier ICs
  • BSC060P03NS3E G |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC014N04LS |
    N-Channel Power MOSFET
  • IPD50P04P4-13 |
    Automotive MOSFET
  • IRS2092SPBF |
    Discrete Class D Audio Amplifier ICs
  • BSC060P03NS3E G |
    P-Channel Power MOSFET
  • IRFB4115 |
    N-Channel Power MOSFET
  • BSC014N04LS |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IRF3205
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0080 ohms
Unlock Full Specs
to access all available technical data