Infineon Technologies AG Electronic Surplus - IRF1407SPBF IRF1407SPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186910-IRF1407SPBF Family Name: IRF1407 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): SUB85N08-08-E3; SUB75N08-10-E3; SUB85N08-08; SUM110N08-10-E3; Introduction Date: June 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186910-IRF1407SPBF Family Name: IRF1407 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): SUB85N08-08-E3; SUB75N08-10-E3; SUB85N08-08; SUM110N08-10-E3; Introduction Date: June 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRF1407SPBF - 1186910-IRF1407SPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRF1407SPBF
1186910-IRF1407SPBF
Electronic Surplus - IRF1407SPBF 1186910-IRF1407SPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1186910-IRF1407SPBF Family Name: IRF1407 Manufacturer Homepage: www.irf.com Alternative Parts (Cross-Reference): SUB85N08-08-E3; SUB75N08-10-E3; SUB85N08-08; SUM110N08-10-E3; Introduction Date: June 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186910-IRF1407SPBF
Family Name: IRF1407
Manufacturer Homepage: www.irf.com
Alternative Parts (Cross-Reference): SUB85N08-08-E3; SUB75N08-10-E3; SUB85N08-08; SUM110N08-10-E3;
Introduction Date: June 30, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1186910-IRF1407SPBF
Product Name Electronic Surplus - IRF1407SPBF
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18533Q5A 60V N-Channel NexFET Power MOSFET - CSD18533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0085 ohms
View Details
9 suppliers
END - OF - LIFE - AUIRF4104STRR - 1149793-AUIRF4104STRR - Win Source Electronics
Specs
Package Type SOT3
View Details
Power MOSFETs - SuperFAP-G Model: 2SK3683-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.3800 ohms
IDSS 19000 milliamps
View Details