Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZL IRF3707ZL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 777012-IRF3707ZL Series: HEXFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF3707 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.25V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1210pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 57W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STB70NF03L-1; STB55NF03L-1; STB60N03L-10-1; STI55NF03L; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 777012-IRF3707ZL Series: HEXFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF3707 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.25V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1210pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 57W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STB70NF03L-1; STB55NF03L-1; STB60N03L-10-1; STI55NF03L; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZL - 777012-IRF3707ZL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZL
777012-IRF3707ZL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZL 777012-IRF3707ZL
Manufacturer: Infineon Technologies Win Source Part Number: 777012-IRF3707ZL Series: HEXFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 59A (Tc) Part Status: Obsolete(EOL) Family Name: IRF3707 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.25V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1210pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 57W (Tc) Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 21A, 10V Alternative Parts (Cross-Reference): STB70NF03L-1; STB55NF03L-1; STB60N03L-10-1; STI55NF03L; Introduction Date: December 04, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 777012-IRF3707ZL
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 59A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRF3707
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.25V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1210pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 57W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.5 mOhm @ 21A, 10V
Alternative Parts (Cross-Reference): STB70NF03L-1; STB55NF03L-1; STB60N03L-10-1; STI55NF03L;
Introduction Date: December 04, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777012-IRF3707ZL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF3707ZL
PD 57000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810027SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers