N50H2111G is a film capacitor designed for voltage doubler circuits in industrial and commercial microwave oven transformers, with a rated AC voltage of 2100 VAC and a capacitance of 1.1 µF. It features a case type A with a height of 4.75 inches (120.7 mm), operates within a temperature range of 0°C to +85°C, and has a capacitance stability of +1% to -1.8% over that range. The capacitor supports an operating life exceeding 3,000 hours and meets VDE approval on specific models. A built-in internal resistor is included as indicated by the part number suffix.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2111G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |