CAP FILM 1UF 10% 630VDC AXIAL
CAPACITOR POLYESTER FILM FILM 1UF 10%, 630V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Film Capacitor, MMP Series, 1 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MMP6W1K-F | 66K3809 | 58M9190 |
| Product Name | Film Capacitors | Capacitor Polyester Film Film 1Uf 10%, 630V,; Dielectric Type Cornell Dubilier | Film Capacitor, Mmp Series, 1 F, 10%, Pet (Polyester), 630 V Rohs Compliant Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET | |
| Capacitance Range | 1 microF | 1 microF |