Cornell Dubilier Film Capacitors MMP4S68K-F

Description
CAP FILM 0.068UF 400VDC AXIAL
Datasheet
Description
CAP FILM 0.068UF 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MMP4S68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMP4S68K-F
Film Capacitors MMP4S68K-F
CAP FILM 0.068UF 400VDC AXIAL

CAP FILM 0.068UF 400VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.068Uf, 400V; Dielectric Type Cornell Dubilier - 66K3791 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.068Uf, 400V; Dielectric Type Cornell Dubilier
66K3791
Film Capacitor, 0.068Uf, 400V; Dielectric Type Cornell Dubilier 66K3791
FILM CAPACITOR, 0.068UF, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.068UF, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MMP4S68K-F 66K3791
Product Name Film Capacitors Film Capacitor, 0.068Uf, 400V; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details