Cornell Dubilier Film Capacitor, 0.33Uf, 250V; Dielectric Type Cornell Dubilier MMWA2P33K-F

Description
FILM CAPACITOR, 0.33UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Description
FILM CAPACITOR, 0.33UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.33Uf, 250V; Dielectric Type Cornell Dubilier - 66K3824 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.33Uf, 250V; Dielectric Type Cornell Dubilier
66K3824
Film Capacitor, 0.33Uf, 250V; Dielectric Type Cornell Dubilier 66K3824
FILM CAPACITOR, 0.33UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

FILM CAPACITOR, 0.33UF, 250V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K3824
Product Name Film Capacitor, 0.33Uf, 250V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers