Cornell DubilierFilm Paper Film CapacitorsMMWA1W1K-F
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 9.5mm
Length: 25.4mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 9.5mm
Length: 25.4mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MMWA1W1K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 1.0 µF and a rated voltage of 100 Vdc. It has a diameter of 9.5 mm and a length of 25.4 mm, with tinned copper-clad steel leads. The device operates from -55 °C to 125 °C, with full voltage rating at 85 °C and linear derating to 50% at 125 °C. It features a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, insulation resistance of 10,000 MΩ × µF, and a dV/dt rating of 9 V/µs. Self-healing properties are provided by the metallized polyester dielectric.
Datasheet Summary Powered by GS/AI
MMWA1W1K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 1.0 µF and a rated voltage of 100 Vdc. It has a diameter of 9.5 mm and a length of 25.4 mm, with tinned copper-clad steel leads. The device operates from -55 °C to 125 °C, with full voltage rating at 85 °C and linear derating to 50% at 125 °C. It features a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, insulation resistance of 10,000 MΩ × µF, and a dV/dt rating of 9 V/µs. Self-healing properties are provided by the metallized polyester dielectric.