The MXH224K305E13 is an X2-rated EMI suppression capacitor designed for harsh environments, with a capacitance of 0.22 µF, rated for 305 Vac and 630 Vdc, and operating temperature range of -40 °C to +110 °C. It features a 2,000-hour THB test at 85 °C and 85% RH, is AEC-Q200 qualified, and meets IEC 60384-14 standards. The component has a case size of 18 mm length, 13.5 mm height, 7.5 mm thickness, and a 15 mm pitch, with 0.8 mm lead wires. It exhibits a dissipation factor of 0.001 at 1 kHz and 20 °C, and an insulation resistance of at least 5,000 MΩ·µF. The case material is UL 94V-0 plastic with epoxy resin, and it is RoHS compliant.
X2 And Arc Suppression
X2, EMI, RFI Suppression Capacitors, Harsh Environment 0.22µF 305V
CAP FILM 0.22UF 10% 305VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MXH224K305E13 | 2002-MXH224K305E13 | 338-MXH224K305E13-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |