The CDE N50H2350G is a film capacitor designed for use in voltage doubler circuits of high-voltage microwave oven transformers, with a rated AC voltage of 2300 VAC and a capacitance of 0.5 µF. It features a case type A with a height of 3.75 inches (95.3 mm), operates within a temperature range of 0°C to +85°C, and has a capacitance tolerance of ±3%. The capacitor is engineered for long service life exceeding 3000 hours in industrial and commercial microwave applications, with capacitance stability between +1% and -1.8% over the operating temperature range. An internal resistor is included, and the part meets VDE certification on specific models.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2350G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |