Cornell Dubilier Capacitors - Film Capacitors MMWA4P47K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1330394-MMWA4P47K-F Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Size / Dimension: 0.433" Dia x 1.185" L (11.00mm x 30.10mm) Applications: General Purpose Standard Package: 200 Mounting: Through Hole Capacitance: 0.47 µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8532.25.0060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1330394-MMWA4P47K-F Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Size / Dimension: 0.433" Dia x 1.185" L (11.00mm x 30.10mm) Applications: General Purpose Standard Package: 200 Mounting: Through Hole Capacitance: 0.47 µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8532.25.0060 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1330394-MMWA4P47K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330394-MMWA4P47K-F
Capacitors - Film Capacitors 1330394-MMWA4P47K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1330394-MMWA4P47K-F Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 400V Size / Dimension: 0.433" Dia x 1.185" L (11.00mm x 30.10mm) Applications: General Purpose Standard Package: 200 Mounting: Through Hole Capacitance: 0.47 µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable HTSUS: 8532.25.0060 RoHS Status: ROHS3 Compliant

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1330394-MMWA4P47K-F
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Size / Dimension: 0.433" Dia x 1.185" L (11.00mm x 30.10mm)
Applications: General Purpose
Standard Package: 200
Mounting: Through Hole
Capacitance: 0.47 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
HTSUS: 8532.25.0060
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - MMWA4P47K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MMWA4P47K-F-ND
Film Capacitors MMWA4P47K-F-ND
0.47µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.47µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-MMWA4P47K-F
Polyester Film Capacitors 0.47µF 400V

Polyester Film Capacitors 0.47µF 400V

Supplier's Site Datasheet
Capacitors - Film Capacitors - MMWA4P47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MMWA4P47K-F
Capacitors - Film Capacitors MMWA4P47K-F
CAP FILM 0.47UF 10% 400VDC AXIAL

CAP FILM 0.47UF 10% 400VDC AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1330394-MMWA4P47K-F MMWA4P47K-F-ND 2002-MMWA4P47K-F MMWA4P47K-F
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details