0.047µF Film Capacitor 480V 1000V (1kV) Polyester, Metallized Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-4505-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Polyester |