Cornell DubilierFilm Paper Film CapacitorsMMWA1P68K-F
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 8.1mm
Length: 25.4mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 8.1mm
Length: 25.4mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MMWA1P68K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 0.68 µF, a rated voltage of 100 Vdc, and a dissipation factor of 9 V/µs. It has a diameter of 8.1 mm (0.320 inches) and a length of 25.4 mm (1.000 inch), with tinned copper-clad steel leads measuring 0.024 inches (0.6 mm) in diameter. The capacitor operates over a temperature range of -55 °C to 125 °C, with full-rated voltage up to 85 °C. It features self-healing properties and an insulation resistance of at least 30,000 MΩ. Capacitance tolerance is ±10%.
Datasheet Summary Powered by GS/AI
The MMWA1P68K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 0.68 µF, a rated voltage of 100 Vdc, and a dissipation factor of 9 V/µs. It has a diameter of 8.1 mm (0.320 inches) and a length of 25.4 mm (1.000 inch), with tinned copper-clad steel leads measuring 0.024 inches (0.6 mm) in diameter. The capacitor operates over a temperature range of -55 °C to 125 °C, with full-rated voltage up to 85 °C. It features self-healing properties and an insulation resistance of at least 30,000 MΩ. Capacitance tolerance is ±10%.