Cornell Dubilier Capacitor Polyester Film 3.5Pf 400V 10%, Axial; Dielectric Type Cornell Dubilier MMWA4W3P5K

Description
CAPACITOR POLYESTER FILM 3.5PF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: No
Description
CAPACITOR POLYESTER FILM 3.5PF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 3.5Pf 400V 10%, Axial; Dielectric Type Cornell Dubilier - 90C0950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 3.5Pf 400V 10%, Axial; Dielectric Type Cornell Dubilier
90C0950
Capacitor Polyester Film 3.5Pf 400V 10%, Axial; Dielectric Type Cornell Dubilier 90C0950
CAPACITOR POLYESTER FILM 3.5PF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: No

CAPACITOR POLYESTER FILM 3.5PF 400V 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90C0950
Product Name Capacitor Polyester Film 3.5Pf 400V 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11AH2R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details