The N50H2113G is a film capacitor designed for voltage doubler circuits in industrial and commercial microwave oven transformers, with a rated AC voltage of 2100 VAC and a capacitance of 1.30 µF. It has a case type A with a height of 4.75 in (120.7 mm) and operates within a temperature range of 0°C to +85°C. Capacitance stability is specified as +1% to -1.8% over this range, and the unit is designed for an operating life exceeding 3,000 hours. VDE approval is available on specific models.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2113G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |