Cornell Dubilier Dielectric Type Cornell Dubilier MMPB0050F33

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:-; Capacitance Tolerance:0%, +15%; Typical Applications:Single- Phase PFC; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:-; Capacitance Tolerance:0%, +15%; Typical Applications:Single- Phase PFC; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Cornell Dubilier - 28AH8529 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Cornell Dubilier
28AH8529
Dielectric Type Cornell Dubilier 28AH8529
Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:-; Capacitance Tolerance:0%, +15%; Typical Applications:Single- Phase PFC; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; Humidity Rating:- RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:-; Capacitance Tolerance:0%, +15%; Typical Applications:Single-Phase PFC; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MMPB0050F33 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMPB0050F33
Film Capacitors MMPB0050F33
CAP FILM 480VAC RADIAL

CAP FILM 480VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH8529 MMPB0050F33
Product Name Dielectric Type Cornell Dubilier Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details