Cornell Dubilier Film Paper Film Capacitors MMWA05W6K-F

Description
For New Design: Yes Capacitance: 6 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm Length: 38.1mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm Length: 38.1mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MMWA05W6K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 6.0 µF and a rated voltage of 50 Vdc. It has a diameter of 14.9 mm and a length of 38.1 mm, with tin-plated copper-clad steel leads. The capacitor supports a maximum dV/dt of 4 V/µs, operates across a temperature range of -55 °C to 125 °C, and derates linearly from full voltage at 85 °C to 50% at 125 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ. The device includes self-healing properties and epoxy end seals for moisture resistance.

Datasheet Summary
Powered by GS/AI

The MMWA05W6K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 6.0 µF and a rated voltage of 50 Vdc. It has a diameter of 14.9 mm and a length of 38.1 mm, with tin-plated copper-clad steel leads. The capacitor supports a maximum dV/dt of 4 V/µs, operates across a temperature range of -55 °C to 125 °C, and derates linearly from full voltage at 85 °C to 50% at 125 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ. The device includes self-healing properties and epoxy end seals for moisture resistance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - MMWA05W6K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
MMWA05W6K-F
Film Paper Film Capacitors MMWA05W6K-F
For New Design: Yes Capacitance: 6 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm Length: 38.1mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6 µF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 85°C
  • dV/dt: 4
  • RMS Current: —
  • ESR: —
  • Diameter: 14.9mm
  • Length: 38.1mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number MMWA05W6K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers