MXT406K305R52 is an X2-class EMI/RFI suppression capacitor constructed of metallized polypropylene film in a flame-retardant plastic case meeting UL 94V-0, rated for 305 Vac and 630 Vdc, with a capacitance of 40 µF and a tolerance of ±10%. It has a case code R52 with dimensions of 57.5 mm length, 60 mm height, 45 mm thickness, and a 52.5 mm pitch, featuring 1.2 mm lead wires. The capacitor supports an operating temperature range of -40 °C to +110 °C and meets IEC 60384-14:2013 and UL 60384-14 safety standards. It qualifies for THB testing at 85 °C and 85% RH for 1,000 hours at rated voltage and has a life expectancy of 100,000 hours at rated voltage with a hot spot temperature below 85 °C. The dv/dt rating is 80 V/µs.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MXT406K305R52 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Electrostatic Capacitors | Paper |