Cornell Dubilier Film Capacitors - MMP6P33K-F MMP6P33K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777933-MMP6P33K-F Series: MMP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Long Life Termination: PC Pins Package: Axial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777933-MMP6P33K-F Series: MMP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Long Life Termination: PC Pins Package: Axial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MMP6P33K-F - 777933-MMP6P33K-F - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MMP6P33K-F
777933-MMP6P33K-F
Film Capacitors - MMP6P33K-F 777933-MMP6P33K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777933-MMP6P33K-F Series: MMP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: Long Life Termination: PC Pins Package: Axial Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Capacitance: 0.33μF Tolerance: ±10% Dielectric Material: Polyester, Metallized Family Name: MMP Categories: Capacitors Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm) Introduction Date: March 18, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777933-MMP6P33K-F
Series: MMP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Long Life
Termination: PC Pins
Package: Axial
Voltage Rating - AC: 250V
Voltage Rating - DC: 630V
Applications: General
Capacitance: 0.33μF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Family Name: MMP
Categories: Capacitors
Dimension: 0.669" W, 0.394" T x 1.063" L (17.00mm, 10.00mm x 27.00mm)
Introduction Date: March 18, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Film Capacitors - 2002-MMP6P33K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-MMP6P33K-F
Film Capacitors 2002-MMP6P33K-F
Polyester Film Capacitors 0.33µF 630V

Polyester Film Capacitors 0.33µF 630V

Supplier's Site Datasheet
Singapore, Singapore
0.33uF 630V Capacitor
62-MMP6P33K-F
0.33uF 630V Capacitor 62-MMP6P33K-F
Cap Film 0.33uF 630V PET 10%( 27 X 10 X 17mm) Axial 125°C Product overview: MMP6P33K-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MMP6P33K-F can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 630V PET 10%( 27 X 10 X 17mm) Axial 125°C Product overview: MMP6P33K-F from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MMP6P33K-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 338-4128-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4128-ND
Film Capacitors 338-4128-ND
0.33µF Film Capacitor 250V 630V Polyester, Metallized Axial

0.33µF Film Capacitor 250V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MMP6P33K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
MMP6P33K-F
Capacitors - Film Capacitors MMP6P33K-F
CAP FILM 0.33UF 10% 630VDC AXIAL

CAP FILM 0.33UF 10% 630VDC AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777933-MMP6P33K-F 2002-MMP6P33K-F 62-MMP6P33K-F 338-4128-ND MMP6P33K-F
Product Name Film Capacitors - MMP6P33K-F Film Capacitors 0.33uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers