Cornell Dubilier Aluminum Electrolytic Capacitor 12Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier NLW12-150

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 150V, 20%, AXIAL; Capacitance:12µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 150V, 20%, AXIAL; Capacitance:12µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier - 12C7184 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
12C7184
Aluminum Electrolytic Capacitor 12Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier 12C7184
ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 150V, 20%, AXIAL; Capacitance:12µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12UF, 150V, 20%, AXIAL; Capacitance:12µF; Voltage(DC):150V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:17ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7184
Product Name Aluminum Electrolytic Capacitor 12Uf, 150V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details