Cornell Dubilier Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier NLW10-25

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:26.5ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:26.5ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier - 15F1034 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
15F1034
Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier 15F1034
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:26.5ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 25V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:26.5ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F1034
Product Name Aluminum Electrolytic Capacitor 10Uf, 25V, 20%, Axial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers