Cornell Dubilier Capacitor Polyester Film Film 2Uf 10%, 400V,; Dielectric Type Cornell Dubilier MMWA4W2K-F

Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 2Uf 10%, 400V,; Dielectric Type Cornell Dubilier - 66K3835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 2Uf 10%, 400V,; Dielectric Type Cornell Dubilier
66K3835
Capacitor Polyester Film Film 2Uf 10%, 400V,; Dielectric Type Cornell Dubilier 66K3835
CAPACITOR POLYESTER FILM FILM 2UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 2UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MMWA4W2K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMWA4W2K-F
Film Capacitors MMWA4W2K-F
CAP FILM 2UF 10% 400VDC AXIAL

CAP FILM 2UF 10% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K3835 MMWA4W2K-F
Product Name Capacitor Polyester Film Film 2Uf 10%, 400V,; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details