Cornell DubilierFilm Paper Film CapacitorsMMWA1P1K-F
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 36
RMS Current: —
ESR: —
Diameter: 6mm
Length: 14.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 36
RMS Current: —
ESR: —
Diameter: 6mm
Length: 14.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MMWA1P1K-F is an axial-leaded metallized polyester film capacitor rated for 100 Vdc with a capacitance of 0.100 µF and a tolerance of ±10%. It features tinned copper-clad steel leads, an epoxy end seal, and operates over a temperature range of -55 °C to 125 °C, with full-rated voltage up to 85 °C. The capacitor measures 6.0 mm in diameter and 14.3 mm in length, with a dV/dt rating of 36 V/µs. It includes self-healing characteristics and meets specified insulation and dissipation factor criteria.
Datasheet Summary Powered by GS/AI
The MMWA1P1K-F is an axial-leaded metallized polyester film capacitor rated for 100 Vdc with a capacitance of 0.100 µF and a tolerance of ±10%. It features tinned copper-clad steel leads, an epoxy end seal, and operates over a temperature range of -55 °C to 125 °C, with full-rated voltage up to 85 °C. The capacitor measures 6.0 mm in diameter and 14.3 mm in length, with a dV/dt rating of 36 V/µs. It includes self-healing characteristics and meets specified insulation and dissipation factor criteria.