Cornell Dubilier Film Capacitors MMWA05W1K-F

Description
CAP FILM 1UF 10% 50VDC AXIAL
Datasheet
Description
CAP FILM 1UF 10% 50VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MMWA05W1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MMWA05W1K-F
Film Capacitors MMWA05W1K-F
CAP FILM 1UF 10% 50VDC AXIAL

CAP FILM 1UF 10% 50VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film Film 1Uf, 10%, 50V,; Dielectric Type Cornell Dubilier - 66K3816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf, 10%, 50V,; Dielectric Type Cornell Dubilier
66K3816
Capacitor Polyester Film Film 1Uf, 10%, 50V,; Dielectric Type Cornell Dubilier 66K3816
CAPACITOR POLYESTER FILM FILM 1UF, 10%, 50V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF, 10%, 50V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MMWA05W1K-F 66K3816
Product Name Film Capacitors Capacitor Polyester Film Film 1Uf, 10%, 50V,; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF1R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1704621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details