Cornell Dubilier Capacitor Polyester Film Film 0.47Uf 10%, 50V; Dielectric Type Cornell Dubilier MMWA05P47K-F

Description
CAPACITOR POLYESTER FILM FILM 0.47UF 10%, 50V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 0.47UF 10%, 50V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.47Uf 10%, 50V; Dielectric Type Cornell Dubilier - 66K3814 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.47Uf 10%, 50V; Dielectric Type Cornell Dubilier
66K3814
Capacitor Polyester Film Film 0.47Uf 10%, 50V; Dielectric Type Cornell Dubilier 66K3814
CAPACITOR POLYESTER FILM FILM 0.47UF 10%, 50V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.47UF 10%, 50V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K3814
Product Name Capacitor Polyester Film Film 0.47Uf 10%, 50V; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details