Cornell DubilierFilm Paper Film CapacitorsMMWA1S68K-F
Description
For New Design: Yes
Capacitance: 68 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 36
RMS Current: —
ESR: —
Diameter: 5.5mm
Length: 14.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 36
RMS Current: —
ESR: —
Diameter: 5.5mm
Length: 14.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MMWA1S68K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.068 µF, rated for 100 Vdc, and a maximum operating temperature of 125 °C, with derating required above 85 °C. It has a diameter of 6.0 mm and a length of 14.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor exhibits a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ. The device supports self-healing against voltage transients and meets a dielectric strength of 200% of rated voltage for one minute. The dV/dt rating is 36 V/µs.
Datasheet Summary Powered by GS/AI
The MMWA1S68K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.068 µF, rated for 100 Vdc, and a maximum operating temperature of 125 °C, with derating required above 85 °C. It has a diameter of 6.0 mm and a length of 14.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor exhibits a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ. The device supports self-healing against voltage transients and meets a dielectric strength of 200% of rated voltage for one minute. The dV/dt rating is 36 V/µs.