Cornell Dubilier Capacitor Alum Elec, 100Uf, 50V; Capacitance Cornell Dubilier NLW100-50

Description
CAPACITOR ALUM ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR ALUM ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 100Uf, 50V; Capacitance Cornell Dubilier - 01M8377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 50V; Capacitance Cornell Dubilier
01M8377
Capacitor Alum Elec, 100Uf, 50V; Capacitance Cornell Dubilier 01M8377
CAPACITOR ALUM ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M8377
Product Name Capacitor Alum Elec, 100Uf, 50V; Capacitance Cornell Dubilier
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details