Cornell DubilierFilm Paper Film CapacitorsMMWA05P68K-F
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 7.4mm
Length: 25.4mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 7.4mm
Length: 25.4mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MMWA05P68K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.68 µF and a rated voltage of 50 Vdc. It has a diameter of 7.4 mm (0.290 inches), a length of 25.4 mm (1.000 inch), and tin-plated copper-clad steel leads with a diameter of 0.6 mm (0.024 inch). The capacitor supports a dV/dt rating of 9 V/µs and operates across a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features self-healing properties, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 10,000 MΩ × µF. The case is sealed with epoxy for moisture resistance and includes non-inductive extended windings.
Datasheet Summary Powered by GS/AI
MMWA05P68K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 0.68 µF and a rated voltage of 50 Vdc. It has a diameter of 7.4 mm (0.290 inches), a length of 25.4 mm (1.000 inch), and tin-plated copper-clad steel leads with a diameter of 0.6 mm (0.024 inch). The capacitor supports a dV/dt rating of 9 V/µs and operates across a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features self-healing properties, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 10,000 MΩ × µF. The case is sealed with epoxy for moisture resistance and includes non-inductive extended windings.