N50H2382G is a film capacitor for microwave applications, designed for use in voltage doubler circuits of industrial and commercial microwave oven transformers. It is rated for 2300 VAC and has a capacitance of 0.82 µF with a tolerance of ±3%. The part features an oval Case Type A with a height of 4.25 in (108.0 mm) and includes an internal resistor. It operates from 0°C to +85°C with a capacitance stability of +1% to -1.8% over that range and a rated operating life exceeding 3,000 hours. This model is available with VDE approval. The product is constructed using high-quality materials and subjected to 100% electrical, fault current, and mechanical testing.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2382G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |