Cornell DubilierFilm Paper Film CapacitorsMMWA05W7K-F
Description
For New Design: Yes
Capacitance: 7 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 15.9mm
Length: 38.1mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 7 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 15.9mm
Length: 38.1mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MMWA05W7K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 7.0 µF and a rated voltage of 50 Vdc. It has a diameter of 15.9 mm (0.625 inches), a length of 38.1 mm (1.500 inches), and tin-plated copper-clad steel leads. The part supports a maximum dV/dt of 4 V/µs and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. Capacitance tolerance is ±10%, and it features self-healing properties and epoxy end seals for moisture resistance. Dielectric strength is 200% of rated voltage for 1 minute, with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ.
Datasheet Summary Powered by GS/AI
MMWA05W7K-F is an axial-leaded metallized polyester film capacitor with a capacitance of 7.0 µF and a rated voltage of 50 Vdc. It has a diameter of 15.9 mm (0.625 inches), a length of 38.1 mm (1.500 inches), and tin-plated copper-clad steel leads. The part supports a maximum dV/dt of 4 V/µs and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. Capacitance tolerance is ±10%, and it features self-healing properties and epoxy end seals for moisture resistance. Dielectric strength is 200% of rated voltage for 1 minute, with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of at least 30,000 MΩ.