Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific
SUPPRESSION CAP, 1UF, X2, 305V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
CAP FILM 1UF 10% 305VAC RAD
| Illinois Capacitor | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MPX105K305G | 71AC3059 | MPX105K305G |
| Product Name | 85/85 THB CONSTRUCTION | Suppression Cap, 1Uf, X2, 305V, Rad; Dielectric Type Illinois Capacitor | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |