N50H2110G is a film capacitor designed for voltage doubler circuits in high-voltage microwave oven transformers, with a rated AC voltage of 2100 VAC and capacitance of 1.1 µF. It features a case type A with a height of 4.75 inches (120.7 mm), operates within a temperature range of 0°C to +85°C, and has a capacitance stability of +1% to -1.8% over that range. The capacitor is rated for over 3,000 hours of operating life and meets VDE certification on specific models. All variants in this series are constructed with robust design elements for industrial and commercial microwave applications, undergo 100% electrical and mechanical testing, and are manufactured using high-quality materials and Lean Six Sigma practices.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2110G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |