Cornell DubilierFilm Paper Film CapacitorsMMWA1W2K-F
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 10.2mm
Length: 31.7mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 85°C
dV/dt: 9
RMS Current: —
ESR: —
Diameter: 10.2mm
Length: 31.7mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MMWA1W2K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 2.000 µF and a rated voltage of 100 Vdc. It has a diameter of 10.2 mm (0.400 inches), a length of 31.7 mm (1.250 inches), and tin-plated copper-clad steel leads with a diameter of 0.6 mm (0.024 inches). The capacitor supports a maximum dV/dt of 9 V/µs, operates from -55 °C to 125 °C, and derates linearly from full voltage at 85 °C to 50% at 125 °C. It features self-healing properties and an insulation resistance of at least 30,000 MΩ. The dissipation factor is a maximum of 0.75% at 25 °C and 1 kHz. Capacitance tolerance is ±10% standard as supplied when ordered with this part number.
Datasheet Summary Powered by GS/AI
The MMWA1W2K-F is an axial-leaded, metallized polyester film capacitor with a capacitance of 2.000 µF and a rated voltage of 100 Vdc. It has a diameter of 10.2 mm (0.400 inches), a length of 31.7 mm (1.250 inches), and tin-plated copper-clad steel leads with a diameter of 0.6 mm (0.024 inches). The capacitor supports a maximum dV/dt of 9 V/µs, operates from -55 °C to 125 °C, and derates linearly from full voltage at 85 °C to 50% at 125 °C. It features self-healing properties and an insulation resistance of at least 30,000 MΩ. The dissipation factor is a maximum of 0.75% at 25 °C and 1 kHz. Capacitance tolerance is ±10% standard as supplied when ordered with this part number.