N50H2359G is a film capacitor for microwave applications, designed for use in voltage doubler circuits of industrial and commercial microwave oven transformers. It operates at 2300 VAC with a capacitance of 0.59 µF, has a capacitance tolerance of ±3%, and maintains stability between +1% and -1.8% from 0°C to +85°C. The capacitor has an operating life exceeding 3,000 hours and is housed in a case type A measuring 3.75 inches (95.3 mm) in height. It includes an internal resistor and is approved by VDE on specific models.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2359G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |