Cornell Dubilier Capacitor Polyester 0.047Uf, 630V, Axial 5%; Dielectric Type Cornell Dubilier MMWA6S47J

Description
CAPACITOR POLYESTER 0.047UF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: No
Description
CAPACITOR POLYESTER 0.047UF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester 0.047Uf, 630V, Axial 5%; Dielectric Type Cornell Dubilier - 89H3669 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester 0.047Uf, 630V, Axial 5%; Dielectric Type Cornell Dubilier
89H3669
Capacitor Polyester 0.047Uf, 630V, Axial 5%; Dielectric Type Cornell Dubilier 89H3669
CAPACITOR POLYESTER 0.047UF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: No

CAPACITOR POLYESTER 0.047UF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Typical Applications:High Voltage; Capacitor Mounting:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89H3669
Product Name Capacitor Polyester 0.047Uf, 630V, Axial 5%; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details