N50H2385G is a film capacitor designed for voltage doubler circuits in industrial and commercial microwave oven transformers, rated for 2300 VAC and 0.85 µF with ±3% capacitance tolerance. It has an oval case type A, a height of 4.25 inches (108.0 mm), and operates from 0°C to +85°C with a service life exceeding 3,000 hours. Capacitance stability ranges from +1% to -1.8% over the operating temperature range. The part includes an internal resistor and complies with VDE certification on specific models.
Our microwave capacitors are used in voltage-doubler circuits in high voltage microwave oven transformers. Their robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | N50H2385G |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | ? to 85 C (? to 185 F) |
| Electrostatic Capacitors | Paper |