Single UART with 16-Byte FIFOs and Auto Flow Control 44-PLCC 0 to 70
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
UART IC 1, UART Channel 16 Byte 44-PLCC (16.58x16.58)
IC ASYNC COMM ELEMENT 44-PLCC
IC ASYNC COMM ELEMENT 44-PLCC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TL16C550CFNG4 | TL16C550CFNG4-ND | TL16C550CFNG4 | TL16C550CFNG4 | TL16C550CFNG4 |
| Product Name | TL16C550C Single UART with 16-Byte FIFOs and Auto Flow Control | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | UART | Receiver; UART | Receiver; UART | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | LQFP,PLCC,TQFP | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |